Essentra Components Hook & Loop - Standard Cable Ties, Economy RKWE-8-11-BK

Description
These hook and loop ties feature brand hook & loop material. Similar is function and design as the standard hook & loop ties but are made from a lower-profile, economical material
Description
These hook and loop ties feature brand hook & loop material. Similar is function and design as the standard hook & loop ties but are made from a lower-profile, economical material

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop - Standard Cable Ties, Economy - RKWE-8-11-BK - Essentra Components
Erie, PA, USA
Hook & Loop - Standard Cable Ties, Economy
RKWE-8-11-BK
Hook & Loop - Standard Cable Ties, Economy RKWE-8-11-BK
These hook and loop ties feature brand hook & loop material. Similar is function and design as the standard hook & loop ties but are made from a lower-profile, economical material

These hook and loop ties feature brand hook & loop material. Similar is function and design as the standard hook & loop ties but are made from a lower-profile, economical material

Supplier's Site
Cable Tie, 279.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components - 66AJ4508 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 279.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components
66AJ4508
Cable Tie, 279.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components 66AJ4508
CABLE TIE, 279.4MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:279.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop; Product Range:RKWE Series RoHS Compliant: Yes

CABLE TIE, 279.4MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:279.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop; Product Range:RKWE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RKWE-8-11-BK 66AJ4508
Product Name Hook & Loop - Standard Cable Ties, Economy Cable Tie, 279.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components
Material Low Density Polyethylene & Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details