Essentra Components Ball Cable Ties - Screw Mount ST-305

Description
Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Screw Mount Ties are ideal for fixing to either metal or wooden panels and the tie can be either screwed or bolted down
Request a Quote Datasheet
Description
Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Screw Mount Ties are ideal for fixing to either metal or wooden panels and the tie can be either screwed or bolted down
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Cable Ties - Screw Mount - ST-305 - Essentra Components
Erie, PA, USA
Ball Cable Ties - Screw Mount
ST-305
Ball Cable Ties - Screw Mount ST-305
Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Screw Mount Ties are ideal for fixing to either metal or wooden panels and the tie can be either screwed or bolted down

Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Screw Mount Ties are ideal for fixing to either metal or wooden panels and the tie can be either screwed or bolted down

Supplier's Site
Cable Ties and Zip Ties - RPC5260-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5260-ND
Cable Ties and Zip Ties RPC5260-ND
"Beaded, Releasable Natural 1.25"" (31.75mm) 0.126"" (3.20mm)"

"Beaded, Releasable Natural 1.25"" (31.75mm) 0.126"" (3.20mm)"

Buy Now Datasheet
Cable Tie, Beaded, 1.25, Natural, Pa6.6; Cable Tie Material Essentra Components - 66AJ4649 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Beaded, 1.25, Natural, Pa6.6; Cable Tie Material Essentra Components
66AJ4649
Cable Tie, Beaded, 1.25, Natural, Pa6.6; Cable Tie Material Essentra Components 66AJ4649
CABLE TIE, BEADED, 1.25", NATURAL, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:5"; Cable Tie Width:-; Cable Bundle Diameter Max:1.25"; Cable Tie Type:Beaded; Product Range:ST Series RoHS Compliant: Yes

CABLE TIE, BEADED, 1.25", NATURAL, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:5"; Cable Tie Width:-; Cable Bundle Diameter Max:1.25"; Cable Tie Type:Beaded; Product Range:ST Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number ST-305 RPC5260-ND 66AJ4649
Product Name Ball Cable Ties - Screw Mount Cable Ties and Zip Ties Cable Tie, Beaded, 1.25, Natural, Pa6.6; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details