Essentra Components Cable Ties and Zip Ties WIT-50RLA-2

Description
"Standard, Locking Natural 1.50"" (38.10mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.50"" (38.10mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5372-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5372-ND
Cable Ties and Zip Ties RPC5372-ND
"Standard, Locking Natural 1.50"" (38.10mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.50"" (38.10mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 170Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4794 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 170Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4794
Cable Tie, 170Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4794
CABLE TIE, 170MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:170mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

CABLE TIE, 170MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:170mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5372-ND 66AJ4794
Product Name Cable Ties and Zip Ties Cable Tie, 170Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details