CABLE TIE, 330.2MM, PE / NYLON, BLUE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:330.2mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:86.3mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 66AJ4437 |
| Product Name | Cable Tie, 330.2Mm, Pe / Nylon, Blue; Cable Tie Material Essentra Components |
| Length | 13 inch (330 mm) |