Essentra Components Cable Ties and Zip Ties WITA-120S-D

Description
"Standard, Locking Natural 2.01"" (51.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.01"" (51.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC1805-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1805-ND
Cable Ties and Zip Ties RPC1805-ND
"Standard, Locking Natural 2.01"" (51.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 2.01"" (51.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 218Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4807 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 218Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4807
Cable Tie, 218Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4807
CABLE TIE, 218MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:218mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Heavy Duty; Product Range:WITA Series RoHS Compliant: Yes

CABLE TIE, 218MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:218mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Heavy Duty; Product Range:WITA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC1805-ND 66AJ4807
Product Name Cable Ties and Zip Ties Cable Tie, 218Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-219 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details