Essentra Components Cable Tie, 457.2Mm, Pe / Nylon, Red; Cable Tie Material Essentra Components RKW-12-18-RD

Description
CABLE TIE, 457.2MM, PE / NYLON, RED; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:457.2mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:119.8mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
Description
CABLE TIE, 457.2MM, PE / NYLON, RED; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:457.2mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:119.8mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 457.2Mm, Pe / Nylon, Red; Cable Tie Material Essentra Components - 66AJ4393 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 457.2Mm, Pe / Nylon, Red; Cable Tie Material Essentra Components
66AJ4393
Cable Tie, 457.2Mm, Pe / Nylon, Red; Cable Tie Material Essentra Components 66AJ4393
CABLE TIE, 457.2MM, PE / NYLON, RED; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:457.2mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:119.8mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

CABLE TIE, 457.2MM, PE / NYLON, RED; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:457.2mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:119.8mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4393
Product Name Cable Tie, 457.2Mm, Pe / Nylon, Red; Cable Tie Material Essentra Components
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details