Essentra Components Cable Tie, 609.6Mm, Pe / Nylon, Yellow; Cable Tie Material Essentra Components RKW-12-24-YL

Description
CABLE TIE, 609.6MM, PE / NYLON, YELLOW; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:609.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:159.7mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
Description
CABLE TIE, 609.6MM, PE / NYLON, YELLOW; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:609.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:159.7mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 609.6Mm, Pe / Nylon, Yellow; Cable Tie Material Essentra Components - 66AJ4403 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 609.6Mm, Pe / Nylon, Yellow; Cable Tie Material Essentra Components
66AJ4403
Cable Tie, 609.6Mm, Pe / Nylon, Yellow; Cable Tie Material Essentra Components 66AJ4403
CABLE TIE, 609.6MM, PE / NYLON, YELLOW; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:609.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:159.7mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

CABLE TIE, 609.6MM, PE / NYLON, YELLOW; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:609.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:159.7mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4403
Product Name Cable Tie, 609.6Mm, Pe / Nylon, Yellow; Cable Tie Material Essentra Components
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-160970-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.87 inch (200 mm)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details