Essentra Components Cable Ties and Zip Ties WIT-RT-1-M

Description
"Standard, Releasable Natural 1.88"" (47.75mm) 0.300"" (7.62mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 1.88"" (47.75mm) 0.300"" (7.62mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RP1053-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RP1053-ND
Cable Ties and Zip Ties RP1053-ND
"Standard, Releasable Natural 1.88"" (47.75mm) 0.300"" (7.62mm) 30 lbs (13.61 kg)"

"Standard, Releasable Natural 1.88"" (47.75mm) 0.300"" (7.62mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 206Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4772 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 206Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4772
Cable Tie, 206Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4772
CABLE TIE, 206MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Releasable; Product Range:WIT-RT Series RoHS Compliant: Yes

CABLE TIE, 206MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Releasable; Product Range:WIT-RT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RP1053-ND 66AJ4772
Product Name Cable Ties and Zip Ties Cable Tie, 206Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details