Essentra Components Mounting Cable Ties - Push In, Tension Wings WIT-18RA-01

Description
Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These push in mounts offer the additional benefits of an even quicker installation. They also have supportive tension wings
Request a Quote Datasheet
Description
Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These push in mounts offer the additional benefits of an even quicker installation. They also have supportive tension wings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Cable Ties - Push In, Tension Wings - WIT-18RA-01 - Essentra Components
Erie, PA, USA
Mounting Cable Ties - Push In, Tension Wings
WIT-18RA-01
Mounting Cable Ties - Push In, Tension Wings WIT-18RA-01
Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These push in mounts offer the additional benefits of an even quicker installation. They also have supportive tension wings

Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These push in mounts offer the additional benefits of an even quicker installation. They also have supportive tension wings

Supplier's Site
Cable Ties and Zip Ties - RPC5367-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5367-ND
Cable Ties and Zip Ties RPC5367-ND
"Standard, Locking Natural 0.83"" (21.00mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.83"" (21.00mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 109Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4774 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 109Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4774
Cable Tie, 109Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4774
CABLE TIE, 109MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:21mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

CABLE TIE, 109MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:21mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number WIT-18RA-01 RPC5367-ND 66AJ4774
Product Name Mounting Cable Ties - Push In, Tension Wings Cable Ties and Zip Ties Cable Tie, 109Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details