Essentra Components Cable Ties and Zip Ties WITA-175L-UVB-Q

Description
"Standard, Locking Black 10.91"" (277.11mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 10.91"" (277.11mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - WITA-175L-UVB-Q-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
WITA-175L-UVB-Q-ND
Cable Ties and Zip Ties WITA-175L-UVB-Q-ND
"Standard, Locking Black 10.91"" (277.11mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

"Standard, Locking Black 10.91"" (277.11mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 914Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ4810 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 914Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ4810
Cable Tie, 914Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ4810
CABLE TIE, 914MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:277mm; Cable Tie Type:Heavy Duty; Product Range:WITA Series RoHS Compliant: Yes

CABLE TIE, 914MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:277mm; Cable Tie Type:Heavy Duty; Product Range:WITA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number WITA-175L-UVB-Q-ND 66AJ4810
Product Name Cable Ties and Zip Ties Cable Tie, 914Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - EN3742-194 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details