Essentra Components Cable Ties and Zip Ties WIT-30LAR1-2

Description
"Standard, Locking Natural 1.25"" (31.75mm) 0.140"" (3.56mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.25"" (31.75mm) 0.140"" (3.56mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC1284-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1284-ND
Cable Ties and Zip Ties RPC1284-ND
"Standard, Locking Natural 1.25"" (31.75mm) 0.140"" (3.56mm) 30 lbs (13.61 kg)"

"Standard, Locking Natural 1.25"" (31.75mm) 0.140"" (3.56mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 155.5Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4777 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 155.5Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4777
Cable Tie, 155.5Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4777
CABLE TIE, 155.5MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.5mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

CABLE TIE, 155.5MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.5mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC1284-ND 66AJ4777
Product Name Cable Ties and Zip Ties Cable Tie, 155.5Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details