Essentra Components Cable Ties and Zip Ties UMS-24-45A-RT

Description
"Standard, Releasable Black 1.50"" (38.10mm) 0.500"" (12.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Black 1.50"" (38.10mm) 0.500"" (12.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC2141-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC2141-ND
Cable Ties and Zip Ties RPC2141-ND
"Standard, Releasable Black 1.50"" (38.10mm) 0.500"" (12.70mm) 50 lbs (22.68 kg)"

"Standard, Releasable Black 1.50"" (38.10mm) 0.500"" (12.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 1.5, Mount Strap, Blk, Pa6.6; Cable Tie Material Essentra Components - 66AJ4718 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 1.5, Mount Strap, Blk, Pa6.6; Cable Tie Material Essentra Components
66AJ4718
Cable Tie, 1.5, Mount Strap, Blk, Pa6.6; Cable Tie Material Essentra Components 66AJ4718
CABLE TIE, 1.5", MOUNT STRAP, BLK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:1.1"; Cable Bundle Diameter Max:1.5"; Cable Tie Type:Universal Mounting Strap; Product Range:UMS Series RoHS Compliant: Yes

CABLE TIE, 1.5", MOUNT STRAP, BLK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:1.1"; Cable Bundle Diameter Max:1.5"; Cable Tie Type:Universal Mounting Strap; Product Range:UMS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC2141-ND 66AJ4718
Product Name Cable Ties and Zip Ties Cable Tie, 1.5, Mount Strap, Blk, Pa6.6; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - EN3742-219 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details