Essentra Components Cable Tie, 609.6Mm, Pe / Nylon, Orange; Cable Tie Material Essentra Components RKW-12-24-OR

Description
CABLE TIE, 609.6MM, PE / NYLON, ORANGE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:609.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:159.7mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
Description
CABLE TIE, 609.6MM, PE / NYLON, ORANGE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:609.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:159.7mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 609.6Mm, Pe / Nylon, Orange; Cable Tie Material Essentra Components - 66AJ4400 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 609.6Mm, Pe / Nylon, Orange; Cable Tie Material Essentra Components
66AJ4400
Cable Tie, 609.6Mm, Pe / Nylon, Orange; Cable Tie Material Essentra Components 66AJ4400
CABLE TIE, 609.6MM, PE / NYLON, ORANGE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:609.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:159.7mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

CABLE TIE, 609.6MM, PE / NYLON, ORANGE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:609.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:159.7mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4400
Product Name Cable Tie, 609.6Mm, Pe / Nylon, Orange; Cable Tie Material Essentra Components
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details