Essentra Components Cable Ties and Zip Ties WIT-50LR-UVB-M

Description
"Standard, Releasable Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RP1038-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RP1038-ND
Cable Ties and Zip Ties RP1038-ND
"Standard, Releasable Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Releasable Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 295.9Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ4789 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 295.9Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ4789
Cable Tie, 295.9Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ4789
CABLE TIE, 295.9MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:295.9mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Releasable; Product Range:WIT-RT Series RoHS Compliant: Yes

CABLE TIE, 295.9MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:295.9mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Releasable; Product Range:WIT-RT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RP1038-ND 66AJ4789
Product Name Cable Ties and Zip Ties Cable Tie, 295.9Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details