Essentra Components Cable Tie, Pa66, 155.6Mm X 3.5Mm, Black; Cable Tie Material Essentra Components NTA15535WPMB

Description
CABLE TIE, PA66, 155.6MM X 3.5MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.6mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:36.1mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes
Description
CABLE TIE, PA66, 155.6MM X 3.5MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.6mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:36.1mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Pa66, 155.6Mm X 3.5Mm, Black; Cable Tie Material Essentra Components - 66AJ4244 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, 155.6Mm X 3.5Mm, Black; Cable Tie Material Essentra Components
66AJ4244
Cable Tie, Pa66, 155.6Mm X 3.5Mm, Black; Cable Tie Material Essentra Components 66AJ4244
CABLE TIE, PA66, 155.6MM X 3.5MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.6mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:36.1mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

CABLE TIE, PA66, 155.6MM X 3.5MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.6mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:36.1mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4244
Product Name Cable Tie, Pa66, 155.6Mm X 3.5Mm, Black; Cable Tie Material Essentra Components
Length 6.13 inch (156 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details