Essentra Components Hook & Loop - Standard Cable Ties RKW-8-11-BK

Description
A hook and loop material that can mate together easily. These Ties do not crush the cables being tied together. They are ideal for fragile cables.
Request a Quote
Description
A hook and loop material that can mate together easily. These Ties do not crush the cables being tied together. They are ideal for fragile cables.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop - Standard Cable Ties - RKW-8-11-BK - Essentra Components
Erie, PA, USA
Hook & Loop - Standard Cable Ties
RKW-8-11-BK
Hook & Loop - Standard Cable Ties RKW-8-11-BK
A hook and loop material that can mate together easily. These Ties do not crush the cables being tied together. They are ideal for fragile cables.

A hook and loop material that can mate together easily. These Ties do not crush the cables being tied together.
They are ideal for fragile cables.

Supplier's Site
Cable tie Hook Loop Black - RKW-8-11-BK - Heilind Electronics, Inc.
Wilmington, MA, United States
Cable tie Hook Loop Black
RKW-8-11-BK
Cable tie Hook Loop Black RKW-8-11-BK
Cable tie Hook Loop Black

Cable tie Hook Loop Black

Buy Now
Cable Fastener; Fastener Length Imperial Essentra Components - 28AH1267 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Fastener Length Imperial Essentra Components
28AH1267
Cable Fastener; Fastener Length Imperial Essentra Components 28AH1267
CABLE FASTENER; FASTENER LENGTH - IMPERIAL:11"; FASTENER LENGTH - METRIC:279.4MM; FASTENER WIDTH - IMPERIAL:0.5"; FASTENER WIDTH - METRIC:12.7MM; FASTENER COLOUR:BLACK; FASTENER MATERIAL:NYLON (POLYAMIDE), PE (POLYETHYLENE) ROHS COMPLIANT: YES

CABLE FASTENER; FASTENER LENGTH - IMPERIAL:11"; FASTENER LENGTH - METRIC:279.4MM; FASTENER WIDTH - IMPERIAL:0.5"; FASTENER WIDTH - METRIC:12.7MM; FASTENER COLOUR:BLACK; FASTENER MATERIAL:NYLON (POLYAMIDE), PE (POLYETHYLENE) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number RKW-8-11-BK RKW-8-11-BK 28AH1267
Product Name Hook & Loop - Standard Cable Ties Cable tie Hook Loop Black Cable Fastener; Fastener Length Imperial Essentra Components
Material Low Density Polyethylene & Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details