Essentra Components Cable Tie, Push, 155.4Mm X 3.5Mm, Black; Cable Tie Material Essentra Components NTA15535PMTGB

Description
CABLE TIE, PUSH, 155.4MM X 3.5MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.4mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Push Mount; Product Range:- RoHS Compliant: Yes
Description
CABLE TIE, PUSH, 155.4MM X 3.5MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.4mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Push Mount; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Push, 155.4Mm X 3.5Mm, Black; Cable Tie Material Essentra Components - 66AJ4242 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Push, 155.4Mm X 3.5Mm, Black; Cable Tie Material Essentra Components
66AJ4242
Cable Tie, Push, 155.4Mm X 3.5Mm, Black; Cable Tie Material Essentra Components 66AJ4242
CABLE TIE, PUSH, 155.4MM X 3.5MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.4mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Push Mount; Product Range:- RoHS Compliant: Yes

CABLE TIE, PUSH, 155.4MM X 3.5MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.4mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Push Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4242
Product Name Cable Tie, Push, 155.4Mm X 3.5Mm, Black; Cable Tie Material Essentra Components
Length 6.12 inch (155 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-160974-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details