Essentra Components Cable Ties and Zip Ties WIT-30RRAA-16-M

Description
"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - WIT-30RRAA-16-M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
WIT-30RRAA-16-M-ND
Cable Ties and Zip Ties WIT-30RRAA-16-M-ND
"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"

"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 180.7Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4784 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 180.7Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4784
Cable Tie, 180.7Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4784
CABLE TIE, 180.7MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:180.7mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Releasable; Product Range:WIT-30RRA Series RoHS Compliant: Yes

CABLE TIE, 180.7MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:180.7mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Releasable; Product Range:WIT-30RRA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number WIT-30RRAA-16-M-ND 66AJ4784
Product Name Cable Ties and Zip Ties Cable Tie, 180.7Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 1-604771-0 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
2 suppliers
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details