Essentra Components Cable Tie, 228.6Mm, Pe / Nylon, Green; Cable Tie Material Essentra Components RKW-12-9-GN

Description
CABLE TIE, 228.6MM, PE / NYLON, GREEN; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:228.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:54.4mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
Description
CABLE TIE, 228.6MM, PE / NYLON, GREEN; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:228.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:54.4mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 228.6Mm, Pe / Nylon, Green; Cable Tie Material Essentra Components - 66AJ4407 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 228.6Mm, Pe / Nylon, Green; Cable Tie Material Essentra Components
66AJ4407
Cable Tie, 228.6Mm, Pe / Nylon, Green; Cable Tie Material Essentra Components 66AJ4407
CABLE TIE, 228.6MM, PE / NYLON, GREEN; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:228.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:54.4mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

CABLE TIE, 228.6MM, PE / NYLON, GREEN; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:228.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:54.4mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4407
Product Name Cable Tie, 228.6Mm, Pe / Nylon, Green; Cable Tie Material Essentra Components
Length 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers