Essentra Components Cable Tie, 304.8Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components RKWE-12-15-BK

Description
CABLE TIE, 304.8MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:304.8mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop; Product Range:RKWE Series RoHS Compliant: Yes
Description
CABLE TIE, 304.8MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:304.8mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop; Product Range:RKWE Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 304.8Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components - 66AJ4506 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 304.8Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components
66AJ4506
Cable Tie, 304.8Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components 66AJ4506
CABLE TIE, 304.8MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:304.8mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop; Product Range:RKWE Series RoHS Compliant: Yes

CABLE TIE, 304.8MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:304.8mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop; Product Range:RKWE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4506
Product Name Cable Tie, 304.8Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details