Essentra Components Mounting Cable Ties - Push In, Tension Wings, Spacer WIT-18RA-4-01-M

Description
Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These push in mounts offer the additional benefits of an even quicker installation. They also have supportive tension wings
Request a Quote Datasheet
Description
Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These push in mounts offer the additional benefits of an even quicker installation. They also have supportive tension wings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Cable Ties - Push In, Tension Wings, Spacer - WIT-18RA-4-01-M - Essentra Components
Erie, PA, USA
Mounting Cable Ties - Push In, Tension Wings, Spacer
WIT-18RA-4-01-M
Mounting Cable Ties - Push In, Tension Wings, Spacer WIT-18RA-4-01-M
Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These push in mounts offer the additional benefits of an even quicker installation. They also have supportive tension wings

Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These push in mounts offer the additional benefits of an even quicker installation. They also have supportive tension wings

Supplier's Site
Cable Ties and Zip Ties - RPC3274-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3274-ND
Cable Ties and Zip Ties RPC3274-ND
"Standard, Locking Natural 0.75"" (19.05mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.75"" (19.05mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 121.1Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4775 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 121.1Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4775
Cable Tie, 121.1Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4775
CABLE TIE, 121.1MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:121.1mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:19.1mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

CABLE TIE, 121.1MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:121.1mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:19.1mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number WIT-18RA-4-01-M RPC3274-ND 66AJ4775
Product Name Mounting Cable Ties - Push In, Tension Wings, Spacer Cable Ties and Zip Ties Cable Tie, 121.1Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Cable Ties - 4-160975-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 8.03 inch (204 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details