Essentra Components Cable Tie, 304.8Mm, Pe / Nylon, Orange; Cable Tie Material Essentra Components RKW-8-12-OR

Description
CABLE TIE, 304.8MM, PE / NYLON, ORANGE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:304.8mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:72.5mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
Description
CABLE TIE, 304.8MM, PE / NYLON, ORANGE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:304.8mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:72.5mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 304.8Mm, Pe / Nylon, Orange; Cable Tie Material Essentra Components - 66AJ4431 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 304.8Mm, Pe / Nylon, Orange; Cable Tie Material Essentra Components
66AJ4431
Cable Tie, 304.8Mm, Pe / Nylon, Orange; Cable Tie Material Essentra Components 66AJ4431
CABLE TIE, 304.8MM, PE / NYLON, ORANGE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:304.8mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:72.5mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

CABLE TIE, 304.8MM, PE / NYLON, ORANGE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:304.8mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:72.5mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4431
Product Name Cable Tie, 304.8Mm, Pe / Nylon, Orange; Cable Tie Material Essentra Components
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details