Essentra Components Cable Tie, 330.2Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components RKW-8-13-BK

Description
CABLE TIE, 330.2MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:330.2mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:86.3mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
Description
CABLE TIE, 330.2MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:330.2mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:86.3mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 330.2Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components - 66AJ4435 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 330.2Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components
66AJ4435
Cable Tie, 330.2Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components 66AJ4435
CABLE TIE, 330.2MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:330.2mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:86.3mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

CABLE TIE, 330.2MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:330.2mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:86.3mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4435
Product Name Cable Tie, 330.2Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components
Length 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details