Essentra Components Cable Ties and Zip Ties WIT-RT-1-UVB-M

Description
"Standard, Releasable Black 1.88"" (47.75mm) 0.300"" (7.62mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Black 1.88"" (47.75mm) 0.300"" (7.62mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RP1054-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RP1054-ND
Cable Ties and Zip Ties RP1054-ND
"Standard, Releasable Black 1.88"" (47.75mm) 0.300"" (7.62mm) 30 lbs (13.61 kg)"

"Standard, Releasable Black 1.88"" (47.75mm) 0.300"" (7.62mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 206Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ4773 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 206Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ4773
Cable Tie, 206Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ4773
CABLE TIE, 206MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Releasable; Product Range:WIT-RT Series RoHS Compliant: Yes

CABLE TIE, 206MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Releasable; Product Range:WIT-RT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RP1054-ND 66AJ4773
Product Name Cable Ties and Zip Ties Cable Tie, 206Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details