Essentra Components Cable Ties and Zip Ties WITA-40R-C

Description
"Standard, Locking Natural 1.48"" (37.59mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.48"" (37.59mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RP1048-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RP1048-ND
Cable Ties and Zip Ties RP1048-ND
"Standard, Locking Natural 1.48"" (37.59mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 1.48"" (37.59mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 150Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4822 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 150Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4822
Cable Tie, 150Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4822
CABLE TIE, 150MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:150mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:37.6mm; Cable Tie Type:Intermediate; Product Range:WITA Series RoHS Compliant: Yes

CABLE TIE, 150MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:150mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:37.6mm; Cable Tie Type:Intermediate; Product Range:WITA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RP1048-ND 66AJ4822
Product Name Cable Ties and Zip Ties Cable Tie, 150Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details