Essentra Components Cable Tie, 330.2Mm, Pe / Nylon, Red; Cable Tie Material Essentra Components RKW-8-13-RD

Description
CABLE TIE, 330.2MM, PE / NYLON, RED; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:330.2mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:86.3mm; Cable Tie Type:Hook and Loop; Product Range:RKW SeriesRoHS Compliant: Yes
Description
CABLE TIE, 330.2MM, PE / NYLON, RED; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:330.2mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:86.3mm; Cable Tie Type:Hook and Loop; Product Range:RKW SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 330.2Mm, Pe / Nylon, Red; Cable Tie Material Essentra Components - 66AJ4440 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 330.2Mm, Pe / Nylon, Red; Cable Tie Material Essentra Components
66AJ4440
Cable Tie, 330.2Mm, Pe / Nylon, Red; Cable Tie Material Essentra Components 66AJ4440
CABLE TIE, 330.2MM, PE / NYLON, RED; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:330.2mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:86.3mm; Cable Tie Type:Hook and Loop; Product Range:RKW SeriesRoHS Compliant: Yes

CABLE TIE, 330.2MM, PE / NYLON, RED; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:330.2mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:86.3mm; Cable Tie Type:Hook and Loop; Product Range:RKW SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4440
Product Name Cable Tie, 330.2Mm, Pe / Nylon, Red; Cable Tie Material Essentra Components
Length 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details