Essentra Components Cable Ties and Zip Ties WITA-50RL-UVB-M

Description
"Standard, Locking Black 3.03"" (76.96mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.03"" (76.96mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC1814-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1814-ND
Cable Ties and Zip Ties RPC1814-ND
"Standard, Locking Black 3.03"" (76.96mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 3.03"" (76.96mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 280Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ4839 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 280Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ4839
Cable Tie, 280Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ4839
CABLE TIE, 280MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:280mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:77mm; Cable Tie Type:Standard; Product Range:WITA Series RoHS Compliant: Yes

CABLE TIE, 280MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:280mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:77mm; Cable Tie Type:Standard; Product Range:WITA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC1814-ND 66AJ4839
Product Name Cable Ties and Zip Ties Cable Tie, 280Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - EN3742-079 - TE Connectivity
Specs
Material Stainless Steel
Length 22.44 inch (570 mm)
View Details