Essentra Components Cable Ties and Zip Ties WITA-50LDH-M

Description
"Double Head, Locking Natural 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Double Head, Locking Natural 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - WITA-50LDH-M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
WITA-50LDH-M-ND
Cable Ties and Zip Ties WITA-50LDH-M-ND
"Double Head, Locking Natural 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Double Head, Locking Natural 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 370Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4832 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 370Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4832
Cable Tie, 370Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4832
CABLE TIE, 370MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:370mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Double Headed; Product Range:WITA-DH Series RoHS Compliant: Yes

CABLE TIE, 370MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:370mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Double Headed; Product Range:WITA-DH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number WITA-50LDH-M-ND 66AJ4832
Product Name Cable Ties and Zip Ties Cable Tie, 370Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604774-9 - TE Connectivity
Specs
Material Nylon
Length 15.43 inch (392 mm)
View Details
2 suppliers