Essentra Components Cable Ties and Zip Ties WIT-30RRA-8-M

Description
"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5368-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5368-ND
Cable Ties and Zip Ties RPC5368-ND
"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"

"Standard, Releasable Natural 1.25"" (31.75mm) 0.141"" (3.58mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 166.7Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4782 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 166.7Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4782
Cable Tie, 166.7Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4782
CABLE TIE, 166.7MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:166.7mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Releasable; Product Range:WIT-30RRA Series RoHS Compliant: Yes

CABLE TIE, 166.7MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:166.7mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Releasable; Product Range:WIT-30RRA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5368-ND 66AJ4782
Product Name Cable Ties and Zip Ties Cable Tie, 166.7Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details