Essentra Components Cable Tie, 457.2Mm, Pe / Nylon, White; Cable Tie Material Essentra Components RKW-12-18-W

Description
CABLE TIE, 457.2MM, PE / NYLON, WHITE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:457.2mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:119.8mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
Description
CABLE TIE, 457.2MM, PE / NYLON, WHITE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:457.2mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:119.8mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 457.2Mm, Pe / Nylon, White; Cable Tie Material Essentra Components - 66AJ4394 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 457.2Mm, Pe / Nylon, White; Cable Tie Material Essentra Components
66AJ4394
Cable Tie, 457.2Mm, Pe / Nylon, White; Cable Tie Material Essentra Components 66AJ4394
CABLE TIE, 457.2MM, PE / NYLON, WHITE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:457.2mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:119.8mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

CABLE TIE, 457.2MM, PE / NYLON, WHITE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:457.2mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:119.8mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4394
Product Name Cable Tie, 457.2Mm, Pe / Nylon, White; Cable Tie Material Essentra Components
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details