Essentra Components Cable Ties and Zip Ties WIT-RT-0550-M

Description
"Standard, Releasable Natural 1.25"" (31.75mm) 0.210"" (5.33mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 1.25"" (31.75mm) 0.210"" (5.33mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC2152-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC2152-ND
Cable Ties and Zip Ties RPC2152-ND
"Standard, Releasable Natural 1.25"" (31.75mm) 0.210"" (5.33mm) 40 lbs (18.14 kg)"

"Standard, Releasable Natural 1.25"" (31.75mm) 0.210"" (5.33mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, Standard, 139.7Mm X 5.3Mm/nat; Cable Tie Material Essentra Components - 66AJ4770 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Standard, 139.7Mm X 5.3Mm/nat; Cable Tie Material Essentra Components
66AJ4770
Cable Tie, Standard, 139.7Mm X 5.3Mm/nat; Cable Tie Material Essentra Components 66AJ4770
CABLE TIE, STANDARD, 139.7MM X 5.3MM/NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:139.7mm; Cable Tie Width:5.3mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, STANDARD, 139.7MM X 5.3MM/NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:139.7mm; Cable Tie Width:5.3mm; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC2152-ND 66AJ4770
Product Name Cable Ties and Zip Ties Cable Tie, Standard, 139.7Mm X 5.3Mm/nat; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details