Essentra Components Cable Ties and Zip Ties WIT-50SRA-01

Description
"Standard, Locking Natural 1.42"" (36.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.42"" (36.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RP1047-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RP1047-ND
Cable Ties and Zip Ties RP1047-ND
"Standard, Locking Natural 1.42"" (36.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.42"" (36.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 173Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4800 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 173Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4800
Cable Tie, 173Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4800
CABLE TIE, 173MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:173mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:36mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

CABLE TIE, 173MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:173mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:36mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RP1047-ND 66AJ4800
Product Name Cable Ties and Zip Ties Cable Tie, 173Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details