CABLE TIE, PUSH, 203.2MM X 4.8MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:-; Cable Tie Type:Push Mount; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 66AJ4248 |
| Product Name | Cable Tie, Push, 203.2Mm X 4.8Mm, Black; Cable Tie Material Essentra Components |
| Length | 8 inch (203 mm) |