Essentra Components Cable Ties and Zip Ties WIT-50SRA-1-01

Description
"Standard, Locking Natural 1.42"" (36.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.42"" (36.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5378-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5378-ND
Cable Ties and Zip Ties RPC5378-ND
"Standard, Locking Natural 1.42"" (36.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.42"" (36.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 173Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4801 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 173Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4801
Cable Tie, 173Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4801
CABLE TIE, 173MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:173mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:36mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

CABLE TIE, 173MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:173mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:36mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5378-ND 66AJ4801
Product Name Cable Ties and Zip Ties Cable Tie, 173Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details