Essentra Components Cable Tie, Pa66, 203.2Mm X 4.8Mm, Black; Cable Tie Material Essentra Components NTA20048WPMB

Description
CABLE TIE, PA66, 203.2MM X 4.8MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes
Description
CABLE TIE, PA66, 203.2MM X 4.8MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Pa66, 203.2Mm X 4.8Mm, Black; Cable Tie Material Essentra Components - 66AJ4246 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, 203.2Mm X 4.8Mm, Black; Cable Tie Material Essentra Components
66AJ4246
Cable Tie, Pa66, 203.2Mm X 4.8Mm, Black; Cable Tie Material Essentra Components 66AJ4246
CABLE TIE, PA66, 203.2MM X 4.8MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

CABLE TIE, PA66, 203.2MM X 4.8MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4246
Product Name Cable Tie, Pa66, 203.2Mm X 4.8Mm, Black; Cable Tie Material Essentra Components
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details