CABLE TIE, 381MM, PE / NYLON, GREEN; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:381mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:99.5mm; Cable Tie Type:Hook and Loop; Product Range:RKW Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 66AJ4384 |
| Product Name | Cable Tie, 381Mm, Pe / Nylon, Green; Cable Tie Material Essentra Components |
| Length | 15 inch (381 mm) |