Essentra Components Ball Cable Ties - Push Mount PT-305

Description
Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Push Mount Ties facilitate the simple and secure fixing to a panel
Request a Quote Datasheet
Description
Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Push Mount Ties facilitate the simple and secure fixing to a panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Cable Ties - Push Mount - PT-305 - Essentra Components
Erie, PA, USA
Ball Cable Ties - Push Mount
PT-305
Ball Cable Ties - Push Mount PT-305
Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Push Mount Ties facilitate the simple and secure fixing to a panel

Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Push Mount Ties facilitate the simple and secure fixing to a panel

Supplier's Site
Cable Ties and Zip Ties - RPC4744-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC4744-ND
Cable Ties and Zip Ties RPC4744-ND
"Beaded, Releasable Natural 1.25"" (31.75mm)"

"Beaded, Releasable Natural 1.25"" (31.75mm)"

Buy Now Datasheet
Cable Tie, Beaded, 1.25, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ4354 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Beaded, 1.25, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ4354
Cable Tie, Beaded, 1.25, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ4354
CABLE TIE, BEADED, 1.25", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:5"; Cable Tie Width:-; Cable Bundle Diameter Max:1.25"; Cable Tie Type:Beaded; Product Range:PT Series RoHS Compliant: Yes

CABLE TIE, BEADED, 1.25", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:5"; Cable Tie Width:-; Cable Bundle Diameter Max:1.25"; Cable Tie Type:Beaded; Product Range:PT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PT-305 RPC4744-ND 66AJ4354
Product Name Ball Cable Ties - Push Mount Cable Ties and Zip Ties Cable Tie, Beaded, 1.25, Nat, Pa6.6; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details