Essentra Components Cable Tie, Pa66, 203.2Mm X 4.8Mm/natural; Cable Tie Material Essentra Components NTA20048WPM

Description
CABLE TIE, PA66, 203.2MM X 4.8MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes
Description
CABLE TIE, PA66, 203.2MM X 4.8MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Pa66, 203.2Mm X 4.8Mm/natural; Cable Tie Material Essentra Components - 66AJ4245 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, 203.2Mm X 4.8Mm/natural; Cable Tie Material Essentra Components
66AJ4245
Cable Tie, Pa66, 203.2Mm X 4.8Mm/natural; Cable Tie Material Essentra Components 66AJ4245
CABLE TIE, PA66, 203.2MM X 4.8MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

CABLE TIE, PA66, 203.2MM X 4.8MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4245
Product Name Cable Tie, Pa66, 203.2Mm X 4.8Mm/natural; Cable Tie Material Essentra Components
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details