Essentra Components Cable Ties and Zip Ties WIT-50SR-M

Description
"Standard, Releasable Natural 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC1803-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1803-ND
Cable Ties and Zip Ties RPC1803-ND
"Standard, Releasable Natural 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Releasable Natural 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Essentra Components - 28AH1323 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Essentra Components
28AH1323
Cable Ties; Cable Tie Material Essentra Components 28AH1323
CABLE TIES; CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE TIE LENGTH:152.4MM; CABLE TIE WIDTH:4.8MM; CABLE BUNDLE DIAMETER MAX:38.1MM; CABLE TIE TYPE:RELEASABLE; PRODUCT RANGE:-; ACCESSORY TYPE:CABLE TIE; BODY MATERIAL:NYLON ROHS COMPLIANT: YES

CABLE TIES; CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE TIE LENGTH:152.4MM; CABLE TIE WIDTH:4.8MM; CABLE BUNDLE DIAMETER MAX:38.1MM; CABLE TIE TYPE:RELEASABLE; PRODUCT RANGE:-; ACCESSORY TYPE:CABLE TIE; BODY MATERIAL:NYLON ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC1803-ND 28AH1323
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details