Essentra Components Cable Tie, 152.4Mm, Pe / Nylon, Red; Cable Tie Material Essentra Components RKW-8-6-RD

Description
CABLE TIE, 152.4MM, PE / NYLON, RED; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:152.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:35.6mm; Cable Tie Type:Hook and Loop; Product Range:RKW SeriesRoHS Compliant: Yes
Description
CABLE TIE, 152.4MM, PE / NYLON, RED; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:152.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:35.6mm; Cable Tie Type:Hook and Loop; Product Range:RKW SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 152.4Mm, Pe / Nylon, Red; Cable Tie Material Essentra Components - 66AJ4447 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 152.4Mm, Pe / Nylon, Red; Cable Tie Material Essentra Components
66AJ4447
Cable Tie, 152.4Mm, Pe / Nylon, Red; Cable Tie Material Essentra Components 66AJ4447
CABLE TIE, 152.4MM, PE / NYLON, RED; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:152.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:35.6mm; Cable Tie Type:Hook and Loop; Product Range:RKW SeriesRoHS Compliant: Yes

CABLE TIE, 152.4MM, PE / NYLON, RED; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:152.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:35.6mm; Cable Tie Type:Hook and Loop; Product Range:RKW SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4447
Product Name Cable Tie, 152.4Mm, Pe / Nylon, Red; Cable Tie Material Essentra Components
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details