Essentra Components Cable Ties and Zip Ties WIT-RT-0800-M

Description
"Standard, Releasable Natural 2.00"" (50.80mm) 0.210"" (5.33mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 2.00"" (50.80mm) 0.210"" (5.33mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC1717-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1717-ND
Cable Ties and Zip Ties RPC1717-ND
"Standard, Releasable Natural 2.00"" (50.80mm) 0.210"" (5.33mm) 40 lbs (18.14 kg)"

"Standard, Releasable Natural 2.00"" (50.80mm) 0.210"" (5.33mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, Standard, 203.2Mm X 5.3Mm/nat; Cable Tie Material Essentra Components - 66AJ4771 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Standard, 203.2Mm X 5.3Mm/nat; Cable Tie Material Essentra Components
66AJ4771
Cable Tie, Standard, 203.2Mm X 5.3Mm/nat; Cable Tie Material Essentra Components 66AJ4771
CABLE TIE, STANDARD, 203.2MM X 5.3MM/NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:5.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, STANDARD, 203.2MM X 5.3MM/NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:5.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC1717-ND 66AJ4771
Product Name Cable Ties and Zip Ties Cable Tie, Standard, 203.2Mm X 5.3Mm/nat; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details