Essentra Components Mounting Cable Ties - Push In, Fir Tree Mount WITBH-50R-HS

Description
Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These push in fir tree mounts offer the additional benefits of an even quicker installation
Request a Quote Datasheet
Description
Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These push in fir tree mounts offer the additional benefits of an even quicker installation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Cable Ties - Push In, Fir Tree Mount - WITBH-50R-HS - Essentra Components
Erie, PA, USA
Mounting Cable Ties - Push In, Fir Tree Mount
WITBH-50R-HS
Mounting Cable Ties - Push In, Fir Tree Mount WITBH-50R-HS
Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These push in fir tree mounts offer the additional benefits of an even quicker installation

Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These push in fir tree mounts offer the additional benefits of an even quicker installation

Supplier's Site
Cable Ties and Zip Ties - RPC5401-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5401-ND
Cable Ties and Zip Ties RPC5401-ND
"Standard, Locking Black 1.75"" (44.45mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.75"" (44.45mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 195Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4847 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 195Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4847
Cable Tie, 195Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4847
CABLE TIE, 195MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:195mm; Cable Tie Width:8.7mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Push Mount; Product Range:WITBH Series RoHS Compliant: Yes

CABLE TIE, 195MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:195mm; Cable Tie Width:8.7mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Push Mount; Product Range:WITBH Series RoHS Compliant: Yes

Supplier's Site
Cable Ties and Zip Ties - WITBH-50R-HS - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
WITBH-50R-HS
Cable Ties and Zip Ties WITBH-50R-HS
CBL TIE LOCKING BLK 50LBS 7.84"

CBL TIE LOCKING BLK 50LBS 7.84"

Supplier's Site Datasheet

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number WITBH-50R-HS RPC5401-ND 66AJ4847 WITBH-50R-HS
Product Name Mounting Cable Ties - Push In, Fir Tree Mount Cable Ties and Zip Ties Cable Tie, 195Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components Cable Ties and Zip Ties
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details