Essentra Components Cable Tie, Pa66, 155.6Mm X 3.5Mm/natural; Cable Tie Material Essentra Components NTA15535WPM

Description
CABLE TIE, PA66, 155.6MM X 3.5MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.6mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:36.1mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes
Description
CABLE TIE, PA66, 155.6MM X 3.5MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.6mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:36.1mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Pa66, 155.6Mm X 3.5Mm/natural; Cable Tie Material Essentra Components - 66AJ4243 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, 155.6Mm X 3.5Mm/natural; Cable Tie Material Essentra Components
66AJ4243
Cable Tie, Pa66, 155.6Mm X 3.5Mm/natural; Cable Tie Material Essentra Components 66AJ4243
CABLE TIE, PA66, 155.6MM X 3.5MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.6mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:36.1mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

CABLE TIE, PA66, 155.6MM X 3.5MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.6mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:36.1mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4243
Product Name Cable Tie, Pa66, 155.6Mm X 3.5Mm/natural; Cable Tie Material Essentra Components
Length 6.13 inch (156 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details