Essentra Components Cable Ties and Zip Ties UMS-32-45A-RT

Description
"Standard, Releasable Black 2.00"" (50.80mm) 0.500"" (12.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Black 2.00"" (50.80mm) 0.500"" (12.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC1279-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1279-ND
Cable Ties and Zip Ties RPC1279-ND
"Standard, Releasable Black 2.00"" (50.80mm) 0.500"" (12.70mm) 50 lbs (22.68 kg)"

"Standard, Releasable Black 2.00"" (50.80mm) 0.500"" (12.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 2, Mount Strap, Blk, Pa 6.6; Cable Tie Material Essentra Components - 66AJ4720 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 2, Mount Strap, Blk, Pa 6.6; Cable Tie Material Essentra Components
66AJ4720
Cable Tie, 2, Mount Strap, Blk, Pa 6.6; Cable Tie Material Essentra Components 66AJ4720
CABLE TIE, 2", MOUNT STRAP, BLK, PA 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:1.1"; Cable Bundle Diameter Max:2"; Cable Tie Type:Universal Mounting Strap; Product Range:UMS Series RoHS Compliant: Yes

CABLE TIE, 2", MOUNT STRAP, BLK, PA 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:1.1"; Cable Bundle Diameter Max:2"; Cable Tie Type:Universal Mounting Strap; Product Range:UMS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC1279-ND 66AJ4720
Product Name Cable Ties and Zip Ties Cable Tie, 2, Mount Strap, Blk, Pa 6.6; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details