Essentra Components Hook & Loop - Standard Cable Ties RKW-8-12-W

Description
A hook and loop material that can mate together easily. These Ties do not crush the cables being tied together. They are ideal for fragile cables.
Description
A hook and loop material that can mate together easily. These Ties do not crush the cables being tied together. They are ideal for fragile cables.

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop - Standard Cable Ties - RKW-8-12-W - Essentra Components
Erie, PA, USA
Hook & Loop - Standard Cable Ties
RKW-8-12-W
Hook & Loop - Standard Cable Ties RKW-8-12-W
A hook and loop material that can mate together easily. These Ties do not crush the cables being tied together. They are ideal for fragile cables.

A hook and loop material that can mate together easily. These Ties do not crush the cables being tied together.
They are ideal for fragile cables.

Supplier's Site
Cable Tie, 304.8Mm, Pe / Nylon, White; Cable Tie Material Essentra Components - 66AJ4433 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 304.8Mm, Pe / Nylon, White; Cable Tie Material Essentra Components
66AJ4433
Cable Tie, 304.8Mm, Pe / Nylon, White; Cable Tie Material Essentra Components 66AJ4433
CABLE TIE, 304.8MM, PE / NYLON, WHITE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:304.8mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:72.5mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

CABLE TIE, 304.8MM, PE / NYLON, WHITE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:304.8mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:72.5mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RKW-8-12-W 66AJ4433
Product Name Hook & Loop - Standard Cable Ties Cable Tie, 304.8Mm, Pe / Nylon, White; Cable Tie Material Essentra Components
Material Low Density Polyethylene & Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details