Essentra Components Cable Ties and Zip Ties WITA-18V-UVB-M

Description
"Standard, Locking Black 2.13"" (54.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.13"" (54.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5387-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5387-ND
Cable Ties and Zip Ties RPC5387-ND
"Standard, Locking Black 2.13"" (54.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 2.13"" (54.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 200Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ4817 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 200Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ4817
Cable Tie, 200Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ4817
CABLE TIE, 200MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:54.1mm; Cable Tie Type:Miniature; Product Range:WITA Series RoHS Compliant: Yes

CABLE TIE, 200MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:54.1mm; Cable Tie Type:Miniature; Product Range:WITA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5387-ND 66AJ4817
Product Name Cable Ties and Zip Ties Cable Tie, 200Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details