Essentra Components Cable Ties and Zip Ties WITA-50S-M

Description
"Standard, Locking Natural 1.52"" (38.61mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.52"" (38.61mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5395-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5395-ND
Cable Ties and Zip Ties RPC5395-ND
"Standard, Locking Natural 1.52"" (38.61mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.52"" (38.61mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 160Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4841 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 160Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4841
Cable Tie, 160Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4841
CABLE TIE, 160MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:160mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:38.7mm; Cable Tie Type:Standard; Product Range:WITA Series RoHS Compliant: Yes

CABLE TIE, 160MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:160mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:38.7mm; Cable Tie Type:Standard; Product Range:WITA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5395-ND 66AJ4841
Product Name Cable Ties and Zip Ties Cable Tie, 160Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details