Essentra Components Ball Cable Ties - Push Mount PT-303

Description
Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Push Mount Ties facilitate the simple and secure fixing to a panel
Request a Quote Datasheet
Description
Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Push Mount Ties facilitate the simple and secure fixing to a panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Cable Ties - Push Mount - PT-303 - Essentra Components
Erie, PA, USA
Ball Cable Ties - Push Mount
PT-303
Ball Cable Ties - Push Mount PT-303
Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Push Mount Ties facilitate the simple and secure fixing to a panel

Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Push Mount Ties facilitate the simple and secure fixing to a panel

Supplier's Site
Cable Ties and Zip Ties - RPC4743-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC4743-ND
Cable Ties and Zip Ties RPC4743-ND
"Beaded, Releasable Black 1.25"" (31.75mm)"

"Beaded, Releasable Black 1.25"" (31.75mm)"

Buy Now Datasheet
Cable Tie, Beaded, 1.25, Black, Pa 6.6; Cable Tie Material Essentra Components - 66AJ4353 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Beaded, 1.25, Black, Pa 6.6; Cable Tie Material Essentra Components
66AJ4353
Cable Tie, Beaded, 1.25, Black, Pa 6.6; Cable Tie Material Essentra Components 66AJ4353
CABLE TIE, BEADED, 1.25", BLACK, PA 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:5"; Cable Tie Width:-; Cable Bundle Diameter Max:1.25"; Cable Tie Type:Beaded; Product Range:PT Series RoHS Compliant: Yes

CABLE TIE, BEADED, 1.25", BLACK, PA 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:5"; Cable Tie Width:-; Cable Bundle Diameter Max:1.25"; Cable Tie Type:Beaded; Product Range:PT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PT-303 RPC4743-ND 66AJ4353
Product Name Ball Cable Ties - Push Mount Cable Ties and Zip Ties Cable Tie, Beaded, 1.25, Black, Pa 6.6; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details