Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These push in mounts offer the additional benefits of an even quicker installation. They also have supportive tension wings and are easily removed and released
"Standard, Locking Black 1.97"" (50.00mm) 0.264"" (6.70mm) 40 lbs (18.14 kg)"
CABLE TIE, 195MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:195mm; Cable Tie Width:8.7mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Ties | Cable Ties | Cable Ties |
| Product Number | WIT-40LAR | RPC5369-ND | 66AJ4787 |
| Product Name | Mounting Cable Ties - Push In, Tension Wings, Removable, Releasable | Cable Ties and Zip Ties | Cable Tie, 195Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components |
| Material | Nylon 6/6 |