A hook and loop material that can mate together easily. These Ties do not crush the cables being tied together.
They are ideal for fragile cables.
CABLE TIE, 228.6MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:228.6mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:54.4mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
| Essentra Components | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Cable Ties |
| Product Number | RKW-8-9-BK-C | 66AJ4459 |
| Product Name | Hook & Loop - Standard Cable Ties | Cable Tie, 228.6Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components |
| Material | Low Density Polyethylene & Nylon |